8051 - Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 128KB FLASH 48LQFP
IC MCU 8BIT 128KB FLASH 48LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | IS31CS8968AG-LQLS2 | IS31CS8968AG-LQLS2 | IS31CS8968AG-LQLS2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Last Time Buy | Last Shipments; Last Time Buy | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 6 KB | 6 KB | |
| I/O Ports | 42 |