8051 - Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
MCU WITH 64K/2K WITH LCD/LED CON
IC MCU 8BIT 64KB FLASH 48QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | IS31CS5523W-QFLS2 | IS31CS5523W-QFLS2 | IS31CS5523W-QFLS2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 16 MHz | 16 MHz | |
| RAM | 2 KB | 2 KB | |
| I/O Ports | 46 |