LED Driver 10 Segment 6-Pin TSOT-23 T/R Product overview: IS31BL3508A-TTLS2-TR
IC LED DRVR RGLTR PWM TSOT23-6
IC LED DRVR RGLTR PWM TSOT23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.6A (Switch) TSOT-23-6
Win Source Part Number: 1253431-IS31BL3508A-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 1.6A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lumissil Microsystems
Base Product Number: IS31BL3508
IC LED DRVR RGLTR PWM TSOT23-6
LED Lighting Drivers 1.0Mhz Boost Convert 38V int. MOSFET
IC MOSFET SW 40V STEPUP TSOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31BL3508A-TTLS2-TR | 2521-IS31BL3508A-TTLS2-TRDKR-ND | 1253431-IS31BL3508A-TTLS2-TR | IS31BL3508A-TTLS2-TR | IS31BL3508A-TTLS2-TR | IS31BL3508A-TTLS2-TR |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 1600 milliamps | 1600 milliamps |