Lumissil Microsystems PMIC - PMIC - LED Drivers - IS31BL3212-DLS2-TR IS31BL3212-DLS2-TR

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 875359-IS31BL3212-DL S2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output Linear - - Dimming 23mA 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 875359-IS31BL3212-DL S2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output Linear - - Dimming 23mA 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IS31BL3212-DLS2-TR - 875359-IS31BL3212-DLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31BL3212-DLS2-TR
875359-IS31BL3212-DLS2-TR
PMIC - PMIC - LED Drivers - IS31BL3212-DLS2-TR 875359-IS31BL3212-DLS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 875359-IS31BL3212-DL S2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output Linear - - Dimming 23mA 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lumissil Microsystems
Win Source Part Number: 875359-IS31BL3212-DLS2-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output Linear - - Dimming 23mA 8-DFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
1000uA DFN LED Driver IC - 745-IS31BL3212-DLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uA DFN LED Driver IC
745-IS31BL3212-DLS2-TR
1000uA DFN LED Driver IC 745-IS31BL3212-DLS2-TR
LED Driver 4 Segment 1000uA Supply Current 8-Pin DFN EP T/R Product overview: IS31BL3212-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3212-DLS2- TR can be used for catalog matching and distributor lookup.

LED Driver 4 Segment 1000uA Supply Current 8-Pin DFN EP T/R Product overview: IS31BL3212-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31BL3212-DLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31BL3212-DLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31BL3212-DLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31BL3212-DLS2-TR
IC LED DRIVER LINEAR 23MA 8DFN

IC LED DRIVER LINEAR 23MA 8DFN

Supplier's Site
PMIC - LED Drivers - IS31BL3212-DLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31BL3212-DLS2-TR
PMIC - LED Drivers IS31BL3212-DLS2-TR
IC LED DVR 4CH CC 23MA 8DFN

IC LED DVR 4CH CC 23MA 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 875359-IS31BL3212-DLS2-TR 745-IS31BL3212-DLS2-TR IS31BL3212-DLS2-TR IS31BL3212-DLS2-TR
Product Name PMIC - PMIC - LED Drivers - IS31BL3212-DLS2-TR 1000uA DFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FL6630MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
2A Driver IC for High Intensity LED Camera Flash - AAT1282 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 2000 milliamps
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 122225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated
View Details