Audio Amp Speaker 1-CH Mono 1.4W Class-AB 8-Pin MSOP T/R Product overview: IS31AP4991A-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4991A-SLS2
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
IC AMP CLASS AB MONO 1.15W 8MSOP
IC AMP CLASS AB MONO 1.15W 8MSOP
Audio Amplifiers 1.1W Audio Power Amp W/Slow Shutdown
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-IS31AP4991A-SLS2-TR | 2521-IS31AP4991A-SLS2-TRCT-ND | IS31AP4991A-SLS2-TR | IS31AP4991A-SLS2-TR | IS31AP4991A-SLS2-TR | IS31AP4991A-SLS2-TR |
| Product Name | 1.4W MSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Number of Pins | 8 | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1.15 watts | 1.15 watts | 1.15 watts |