Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amp Speaker 1-CH Mono 1.4W Class-AB 8-Pin SOP T/R Product overview: IS31AP4991A-GRLS2-TR
IC AMP CLASS AB MONO 1.15W 8SOIC
Audio Amplifiers 1.1W Audio Power Amp
IC AMP CLASS AB MONO 1.15W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2521-IS31AP4991A-GRLS2-TR-ND | 742-IS31AP4991A-GRLS2-TR | IS31AP4991A-GRLS2-TR | IS31AP4991A-GRLS2-TR | IS31AP4991A-GRLS2-TR | IS31AP4991A-GRLS2-TR |
| Product Name | Audio Amplifiers | 1.4W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 1.15 watts | 1.15 watts | 1.15 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class AB |