Lumissil Microsystems 1.46W MSOP Audio Amplifier IS31AP4991-SLS2-TR

Description
Audio Amp Speaker 1-CH Mono 1.46W Class-AB 8-Pin MSOP T/R Product overview: IS31AP4991-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.46W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.46W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4991-SLS2- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Speaker 1-CH Mono 1.46W Class-AB 8-Pin MSOP T/R Product overview: IS31AP4991-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.46W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.46W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4991-SLS2- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.46W MSOP Audio Amplifier - 742-IS31AP4991-SLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.46W MSOP Audio Amplifier
742-IS31AP4991-SLS2-TR
1.46W MSOP Audio Amplifier 742-IS31AP4991-SLS2-TR
Audio Amp Speaker 1-CH Mono 1.46W Class-AB 8-Pin MSOP T/R Product overview: IS31AP4991-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.46W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.46W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4991-SLS2- TR can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 1.46W Class-AB 8-Pin MSOP T/R Product overview: IS31AP4991-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.46W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.46W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4991-SLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - IS31AP4991-SLS2-TR - 875358-IS31AP4991-SLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IS31AP4991-SLS2-TR
875358-IS31AP4991-SLS2-TR
Linear - Linear - Amplifiers - Audio - IS31AP4991-SLS2-TR 875358-IS31AP4991-SLS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 875358-IS31AP4991-SL S2-TR Features: Amplifier IC 1-Channel (Mono) Class AB 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS31AP4991 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: Q9791108, 706-1165-6, 706-1165-2, 706-1165-1, IS31AP4991SLS2TR

Manufacturer: Lumissil Microsystems
Win Source Part Number: 875358-IS31AP4991-SLS2-TR
Features: Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS31AP4991
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: Q9791108, 706-1165-6, 706-1165-2, 706-1165-1, IS31AP4991SLS2TR

Buy Now Datasheet
Linear - Amplifiers - Audio - IS31AP4991-SLS2-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
IS31AP4991-SLS2-TR
Linear - Amplifiers - Audio IS31AP4991-SLS2-TR
IC AMP CLASS AB MONO 1.2W 8MSOP

IC AMP CLASS AB MONO 1.2W 8MSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
IS31AP4991-SLS2-TR
Integrated Circuits (ICs) - Linear - Amplifiers IS31AP4991-SLS2-TR
IC AMP CLASS AB MONO 1.2W 8MSOP

IC AMP CLASS AB MONO 1.2W 8MSOP

Supplier's Site
Audio Amplifiers - IS31AP4991-SLS2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
IS31AP4991-SLS2-TR
Audio Amplifiers IS31AP4991-SLS2-TR
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP

Amplifier IC 1-Channel (Mono) Class AB 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-IS31AP4991-SLS2-TR 875358-IS31AP4991-SLS2-TR IS31AP4991-SLS2-TR IS31AP4991-SLS2-TR IS31AP4991-SLS2-TR
Product Name 1.46W MSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - IS31AP4991-SLS2-TR Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Number of Pins 8
Operation Class Class A; Class AB Class AB
Package Type SOP; MSOP; 8-MSOP 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data