Audio Amp Speaker 1-CH Mono 1.5W Class-AB 9-Pin UTQFN T/R Product overview: IS31AP4990D-UTLS2-TR
Amplifier IC 1-Channel (Mono) Class AB 9-UTQFN (1.5x1.5)
Amplifier IC 1-Channel (Mono) Class AB 9-UTQFN (1.5x1.5)
Amplifier IC 1-Channel (Mono) Class AB 9-UTQFN (1.5x1.5)
Amplifier IC 1-Channel (Mono) Class AB 9-UTQFN (1.5x1.5)
IC AMP CLASS AB MONO 1.2W 9UTQFN
Audio Amplifiers 1.2W Audio Pwr Amp
IC AMP CLASS AB MONO 1.2W 9UTQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-IS31AP4990D-UTLS2-TR | 2521-IS31AP4990D-UTLS2-TRDKR-ND | IS31AP4990D-UTLS2-TR | IS31AP4990D-UTLS2-TR | IS31AP4990D-UTLS2-TR | IS31AP4990D-UTLS2-TR |
| Product Name | 1.5W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Number of Pins | 9 | 9 | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts |