IC AMP CLASS AB MONO 16QFN
Amplifier IC 1-Channel (Mono) Class AB 16-QFN (4x4)
IC AMP CLASS AB MONO 16QFN
Audio Amplifiers 20Vp-p Charge Pump Ceramic Speaker Drvr
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | IS31AP4915A-QFLS2-TR | IS31AP4915A-QFLS2-TR | IS31AP4915A-QFLS2-TR | IS31AP4915A-QFLS2-TR |
| Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts |