Manufacturer: Lumissil Microsystems
Win Source Part Number: 875356-IS31AP4833-TQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 48-TQFP
Package: Tray
Package: 48-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS31AP4833
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 706-1227-6-ND, 706-1227-2, 706-1227-1, 706-1227, 706-1227-6, 706-1227-6INACTIVE, 706-1227-1-ND, 706-1227-2INACTIVE, 706-1227-2-ND, IS31AP4833-TQLS2-TR
Audio Amp Headphone/Speaker 2-CH Stereo 0.11W Class-AB 48-Pin TQFP EP Tray Product overview: IS31AP4833-TQLS2 from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4833-TQLS2
IC AMP CLASS AB STER 2.8W 48TQFP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 48-TQFP
Audio Amplifiers 2.8W Stereo Audio Amplifier
IC AMP CLASS AB STER 2.8W 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 875356-IS31AP4833-TQLS2 | 742-IS31AP4833-TQLS2 | IS31AP4833-TQLS2 | IS31AP4833-TQLS2 | IS31AP4833-TQLS2 | IS31AP4833-TQLS2 |
| Product Name | Linear - Linear - Amplifiers - Audio - IS31AP4833-TQLS2 | 0.11W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | ||||
| Package Type | QFP; 48-TQFP | 48-TQFP Exposed Pad | QFP; 48-TQFP Exposed Pad | |||
| RoHS Compliant | RoHS | RoHS |