Audio Amp Headphone/Speaker 2-CH Stereo 0.11W Class-AB 36-Pin QFN T/R Product overview: IS31AP4833-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4833-QFLS2
Manufacturer: Lumissil Microsystems
Win Source Part Number: 875355-IS31AP4833-QF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 36-QFN (4x4)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS31AP4833
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 2-Channel (Stereo) Class AB 36-QFN (4x4)
2.8W Stereo Audio Amplifier with Headphone, 3D, Tone and Volume Control, QFN-36 (4.0mm x 4.0mm), T&R
IC AMP CLASS AB STER 2.8W 36QFN
Audio Amplifiers 2.8W Stereo Audio Amplifier
IC AMP CLASS AB STER 2.8W 36QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-IS31AP4833-QFLS2-TR | 875355-IS31AP4833-QFLS2-TR | IS31AP4833-QFLS2-TR | 18W6667 | IS31AP4833-QFLS2-TR | IS31AP4833-QFLS2-TR | IS31AP4833-QFLS2-TR |
| Product Name | 0.11W QFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - IS31AP4833-QFLS2-TR | Audio Amplifiers | 2.8W Stereo Audio Amplifier With Headphone, 3D, Tone And Volume Control, Qfn-36 (4.0Mm X 4.0Mm), T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | |||||
| Package Type | 36-QFN (4x4) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |