Audio Amplifiers Dua 2.6W Stereo Audio Amp
Amplifier IC 2-Channel (Stereo) Class AB 16-QFN (4x4)
IC AMP CLASS AB STER 2.6W 16QFN
IC AMP CLASS AB STER 2.6W 16QFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | IS31AP4088D-QFLS2-TR | IS31AP4088D-QFLS2-TR | IS31AP4088D-QFLS2-TR | IS31AP4088D-QFLS2-TR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2.6 watts | 2.6 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |