Alternative Parts (Cross-Reference): Cross
Manufacturer: Lumissil Microsystems
Category: Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Class AB
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.3W x 2 @ 8Ohm
Voltage - Supply: 2.7V ~ 5.5V
Features: Depop, Thermal Protection
Audio Amp Speaker 2-CH Stereo 1.6W Class-AB 16-Pin QFN EP T/R Product overview: IS31AP4066D-QFLS2-TR
IC AMP CLASS AB STER 1.3W 16QFN
Amplifier IC 2-Channel (Stereo) Class AB 16-QFN (3x3)
Audio Amplifiers Dual 1.3W Stereo Audio Amp
IC AMP CLASS AB STER 1.3W 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-IS31AP4066D-QFLS2-TR | IS31AP4066D-QFLS2-TR | IS31AP4066D-QFLS2-TR | IS31AP4066D-QFLS2-TR | IS31AP4066D-QFLS2-TR | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers | 1.6W QFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 1.3 watts | 1.3 watts | 1.3 watts | |||
| Operation Class | Class A; Class AB | Class AB | ||||
| RoHS Compliant | RoHS | RoHS |