Audio Amplifiers 2.9W Audio Amp w/ Built-in AGC
2.9W Mono Clip-less & Filter-less Audio Amplifier with Built-in AGC, UTQFN-9 (1.5mm x 1.5mm), T&R
IC AMP CLASS D MONO 2.9W 9UTQFN
IC AMP CLASS D MONO 2.9W 9UTQFN
Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | IS31AP2145A-UTLS2-TR | 18W6662 | IS31AP2145A-UTLS2-TR | IS31AP2145A-UTLS2-TR | IS31AP2145A-UTLS2-TR |
| Product Name | Audio Amplifiers | 2.9W Mono Clip-Less & Filter-Less Audio Amplifier With Built-In Agc, Utqfn-9 (1.5Mm X 1.5Mm), T&r Integrated Silicon Solution (Issi) | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 2.9 watts | 2.9 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage (VS) | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Package Type | 9-UFBGA | 9-UFBGA |