Audio Amplifiers 20W Stero Digital ClassD with 20bands EQ, DRC and 2.1 mode e-LQFP-48(7.0mm x 7.0mm), Tray
Amplifier IC 1-Channel (Mono) Class D 48-eLQFP (7x7)
IC AMP CLASS D MONO 20W 48LQFP
IC AMP CLASS D MONO 20W 48LQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | IS31AP2121-LQLS1 | IS31AP2121-LQLS1 | IS31AP2121-LQLS1 | IS31AP2121-LQLS1 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 10 to 26 volts | 26 to 10 volts | ||
| Output Power | 20 watts | 20 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |