Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 804056-IS31AP2110-ZL
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit Protection
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Supplier Device Package: 28-eTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 26V
Max Output Power x Channels at Load: 15W x 2 at 8Ohm
Audio Amp Speaker 1-CH Mono/2-CH Stereo 40W Class-D 28-Pin TSSOP EP Tube Product overview: IS31AP2110-ZLS2 from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 40W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2110-ZLS2 can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 15W 28ETSSOP
Audio Amplifiers 20W Stero ClassD with Power limit
IC AMP D MONO/STER 15W 28ETSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-eTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 804056-IS31AP2110-ZLS2 | 742-IS31AP2110-ZLS2 | IS31AP2110-ZLS2 | IS31AP2110-ZLS2 | IS31AP2110-ZLS2 | IS31AP2110-ZLS2 |
| Product Name | Linear - Linear - Amplifiers - Audio - IS31AP2110-ZLS2 | 40W TSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | |||
| Output Power | 15 watts | 15 watts | 15 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |