The IS31AP2036-QFLS2-TR is a Class-K audio power amplifier designed for high efficiency, capable of delivering up to 2.0W into an 8Ω speaker with a 4.2V supply. It features an integrated charge pump that enhances power efficiency, achieving up to 75% overall efficiency. The amplifier supports output power levels of 0.8W, 1.0W, and 1.2W, making it suitable for various portable applications. This device operates within a voltage range of 3.0V to 5.0V and is designed to function across a temperature range of -40°C to +85°C. It incorporates advanced features such as automatic gain control, low output noise, and low electromagnetic interference (EMI). Additionally, the IS31AP2036 includes built-in thermal and short-circuit protection, as well as de-pop circuitry to minimize noise during power transitions. The amplifier is packaged in a compact FCQFN-16 (2mm vó 2mm) format, making it a space-efficient solution for devices like smartphones, PDAs, and other portable electronics. Its simple external component requirements, consisting mainly of capacitors and resistors, further enhance its suitability for integration into compact designs.
Amplifier IC 1-Channel (Mono) Class K 16-FCQFN (2x2)
IC AMP CLASS K MONO 2W 16FCQFN
Audio Amplifiers High Power Ultra-Low EMI Class-K Amp
IC AMP CLASS K MONO 2W 16FCQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | IS31AP2036-QFLS2-TR | IS31AP2036-QFLS2-TR | IS31AP2036-QFLS2-TR | IS31AP2036-QFLS2-TR |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 3 to 5 volts | 5 to 3 volts | ||
| Output Power | 2 watts | 2 watts |