Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
IC AMP CLASS D MONO 2.8W 9UTQFN
IC AMP CLASS D MONO 2.8W 9UTQFN
Audio Amplifiers 3W Audio Power Amp
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | IS31AP2010F-UTLS2-TR | IS31AP2010F-UTLS2-TR | IS31AP2010F-UTLS2-TR | IS31AP2010F-UTLS2-TR |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2.8 watts | 2.8 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |