Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 791113-IS31AP2010B-U
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: IS31AP2010B
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Family Name: IS31AP2010B
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 791113-IS31AP2010B-UTLS2-EB |
| Product Name | Evaluation Boards - Audio Amplifiers - IS31AP2010B-UTLS2-EB |
| Supply Voltage (VS) | 2.7 to 5.5 volts |