Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS29GL256-70SLET

Description
Win Source Part Number: 1371536-IS29GL256-70 SLET Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Base Product Number: IS29GL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 200µs Access Time: 70 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371536-IS29GL256-70 SLET Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Base Product Number: IS29GL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 200µs Access Time: 70 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371536-IS29GL256-70SLET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371536-IS29GL256-70SLET
Integrated Circuits (ICs) - Memory - Memory 1371536-IS29GL256-70SLET
Win Source Part Number: 1371536-IS29GL256-70 SLET Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Base Product Number: IS29GL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 200µs Access Time: 70 ns

Win Source Part Number: 1371536-IS29GL256-70SLET
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP I
Base Product Number: IS29GL256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 200µs
Access Time: 70 ns

Buy Now Datasheet
Memory - 706-IS29GL256-70SLET-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 70ns 56-TSOP I

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 70ns 56-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS29GL256-70SLET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS29GL256-70SLET
Memory IC and Storage Component 774-IS29GL256-70SLET
IC FLASH 256MBIT PAR 56TSOP I Product overview: IS29GL256-70SLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL256-70SLET can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 56TSOP I Product overview: IS29GL256-70SLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL256-70SLET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS29GL256-70SLET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP I

FLASH - NOR Memory IC 256Mbit Parallel 70 ns 56-TSOP I

Buy Now Datasheet
IC FLASH 256MBIT PAR 56TSOP I

IC FLASH 256MBIT PAR 56TSOP I

Supplier's Site Datasheet
Flash Memory, 256Mbit, 70Ns, Tsop-56; Flash Memory Type Integrated Silicon Solution (Issi) - 65AC5995 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, 70Ns, Tsop-56; Flash Memory Type Integrated Silicon Solution (Issi)
65AC5995
Flash Memory, 256Mbit, 70Ns, Tsop-56; Flash Memory Type Integrated Silicon Solution (Issi) 65AC5995
FLASH MEMORY, 256MBIT, 70NS, TSOP-56; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit / 16M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, 70NS, TSOP-56; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit / 16M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS29GL256-70SLET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS29GL256-70SLET
Integrated Circuits (ICs) - Memory IS29GL256-70SLET
IC FLASH 256MBIT PAR 56TSOP I

IC FLASH 256MBIT PAR 56TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371536-IS29GL256-70SLET 706-IS29GL256-70SLET-ND 774-IS29GL256-70SLET IS29GL256-70SLET IS29GL256-70SLET 65AC5995 IS29GL256-70SLET
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Memory Flash Memory, 256Mbit, 70Ns, Tsop-56; Flash Memory Type Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 200000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details