FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 70ns 64-LFBGA (9x9)
IC FLASH 256MBIT PAR 64LFBGA Product overview: IS29GL256-70DLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL256-70DLET
IC FLASH 256MBIT PAR 64LFBGA
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-LFBGA (9x9)
IC FLASH 256MBIT PAR 64LFBGA
FLASH MEMORY, 256MBIT, 70NS, BGA-64; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit / 16M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:BGA; No. of Pins:64Pins; Clock RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS29GL256-70DLET-ND | 774-IS29GL256-70DLET | IS29GL256-70DLET | IS29GL256-70DLET | IS29GL256-70DLET | 65AC5994 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, 256Mbit, 70Ns, Bga-64; Flash Memory Type Integrated Silicon Solution (Issi) |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 64-LBGA | BGA; 64-LBGA | BGA | BGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3 | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |