FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 70ns 64-LFBGA (9x9)
IC FLASH 256MBIT PAR 64LFBGA Product overview: IS29GL256-70DLEB from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL256-70DLEB
Win Source Part Number: 1341314-IS29GL256-70
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 260
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mbit
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-LBGA
Supplier Device Package: 64-LFBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 200µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS29GL256
Memory Organization: 32M x 8
IC FLASH 256MBIT PAR 64LFBGA
FLASH - NOR Memory IC 256Mbit Parallel 70 ns 64-LFBGA (9x9)
IC FLASH 256MBIT PAR 64LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS29GL256-70DLEB-ND | 774-IS29GL256-70DLEB | 1341314-IS29GL256-70DLEB | IS29GL256-70DLEB | IS29GL256-70DLEB | IS29GL256-70DLEB |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 64-LBGA | BGA; 64-LBGA | ||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3 | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |