Category: IT infrastructure Memory
Win Source Part Number: 1454274-IS29GL256-70
Manufacturer: ISSI, Integrated Silicon Solution Inc
256Mb, 64 Ball BGA(9X9mm), 3V, R
256Mb, 64 Ball BGA(9X9mm), 3V, R
FLASH - NOR (SLC) Memory IC 256Mbit CFI 70 ns 64-LFBGA (9x9)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454274-IS29GL256-70DLEB-TR | IS29GL256-70DLEB-TR | IS29GL256-70DLEB-TR | IS29GL256-70DLEB-TR |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | FLASH - NOR (SLC) | Flash; FLASH |
| Cycle Time | 70 ns | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | |
| Supply Voltage | Surface Mount | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |