Win Source Part Number: 1355117-IS29GL128-70
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP I
Base Product Number: IS29GL128
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 128Mbit
Memory Organization: 16M x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 200µs
Access Time: 70 ns
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 70ns 56-TSOP I
IC FLASH 128MBIT PAR 56TSOP I Product overview: IS29GL128-70SLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70SLET
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP I
IC FLASH 128MBIT PAR 56TSOP I
IC FLASH 128MBIT PAR 56TSOP I
FLASH MEMORY, 128MBIT, 70NS, TSOP-56; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit / 8M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock RoHS Compliant: Yes
IC FLASH 128MBIT PAR 56TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1355117-IS29GL128-70SLET | 706-IS29GL128-70SLET-ND | 774-IS29GL128-70SLET | IS29GL128-70SLET | IS29GL128-70SLET | IS29GL128-70SLET | 65AC5993 | IS29GL128-70SLET |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 128Mbit, 70Ns, Tsop-56; Flash Memory Type Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 200000 ns | 70 ns | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3 | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |