128Mb, 56 pin TSOP, 3V, RoHS, T& Product overview: IS29GL128-70SLET-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL128-70SLET
FLASH - NOR (SLC) Memory IC 128Mbit CFI 70 ns 56-TSOP I
128Mb, 56 pin TSOP, 3V, RoHS, T&R, Highest Sector Protected
128Mb, 56 pin TSOP, 3V, RoHS, T&
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS29GL128-70SLET-TR | IS29GL128-70SLET-TR | 67AC3780 | IS29GL128-70SLET-TR |
| Product Name | 128Mb 3V Memory IC and Storage Component | Memory | 128Mb, 56 Pin Tsop, 3V, Rohs, T&r, Highest Sector Protected Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory |
| Access Time | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128000 kbits | 128000 kbits | 16000 kbits | |
| Number of Words | 16000 to 8000 k | |||
| Pins | 56 |