Category: IT infrastructure Memory
Win Source Part Number: 1454261-IS29GL128-70
Manufacturer: ISSI, Integrated Silicon Solution Inc
128Mb, 64 Ball BGA(9X9mm), 3V, R
128Mb, 64 Ball BGA(9X9mm), 3V, R
FLASH - NOR (SLC) Memory IC 128Mbit CFI 70 ns 64-LFBGA (9x9)
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454261-IS29GL128-70DLEB-TR | IS29GL128-70DLEB-TR | IS29GL128-70DLEB-TR | IS29GL128-70DLEB-TR |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | FLASH - NOR (SLC) | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |