32Mb,48pin TSOP,3V, RoHS, Highe Product overview: IS29GL032-70TLET from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS29GL032-70TLET
IC FLASH 32MBIT CFI 48TSOPI
32Mb,48pin TSOP,3V, RoHS, Highe
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS29GL032-70TLET | 706-IS29GL032-70TLET-ND | IS29GL032-70TLET |
| Product Name | 32Mb 3V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile |
| Access Time | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |