The IS29GL032-70BLED is a 32 Megabit (4MB) NOR Flash memory device from Quarktwin Technology Ltd., designed for low-voltage operation with a supply voltage range of 2.7V to 3.6V. It features a fast page access time of 25ns and a random access time of 70ns, making it suitable for applications requiring quick data retrieval. The device supports a maximum program buffer of 256 words, allowing for efficient programming speeds of up to 3.2MB/s when using the buffer with VHH voltage. This memory chip includes advanced features such as program/erase suspend and resume capabilities, a BLANK CHECK operation for verifying erased sectors, and sector protection options. It is designed for extended temperature ranges, operating from -40°C to +125°C, which makes it suitable for automotive and industrial applications. The IS29GL032-70BLED also offers a data retention period of 20 years and a minimum of 100,000 erase cycles per sector, ensuring reliability over time. The package options include a 48-pin TSOP and a 48-ball BGA, providing flexibility for integration into various designs. Overall, this memory device is ideal for embedded applications that demand high performance and low power consumption.
Category: IT infrastructure Memory
Win Source Part Number: 1454798-IS29GL032-70
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TFBGA
FLASH - NOR (SLC) Memory IC 32Mbit CFI 70 ns 48-TFBGA (6x8)
32Mb, 48-BGA(6x8mm), 3V, RoHS, B
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454798-IS29GL032-70BLED | 706-IS29GL032-70BLED-ND | IS29GL032-70BLED | IS29GL032-70BLED |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32000 kbits | 32000 kbits | 2000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | Not Verified |