Category: IT infrastructure Memory
Win Source Part Number: 1454585-IS26KL128S-D
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 100MHz 96ns 24-VFBGA (6x8)
IC FLASH 128MBIT PAR 24VFBGA
FLASH - NOR Memory IC 128Mbit Parallel 100 MHz 96 ns 24-VFBGA (6x8)
IC FLASH 128MBIT PAR 24VFBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454585-IS26KL128S-DABLI00 | 706-IS26KL128S-DABLI00-ND | IS26KL128S-DABLI00 | IS26KL128S-DABLI00 | IS26KL128S-DABLI00 |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 24-VBGA | BGA; 24-VBGA | BGA |