IC FLASH 256MBIT SPI/OCT 24TFBGA Product overview: IS25WX256-JHLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WX256-JHLE can be used for catalog matching and distributor lookup.
FLASH Memory IC 256Mb (32M x 8) SPI - Octal I/O 200MHz 24-TFBGA (6x8)
FLASH Memory IC 256Mbit SPI - Octal I/O 200 MHz 24-TFBGA (6x8)
IC FLASH 256MBIT SPI/OCT 24TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WX256-JHLE | 706-IS25WX256-JHLE-ND | IS25WX256-JHLE | IS25WX256-JHLE |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Pins | 24 | |||
| Supply Voltage | 1.7 | 1.7V ~ 2V | 1.7V ~ 2V | -40degC ~ 105degC (TA) |