Integrated Silicon Solution, Inc. Memory IC and Storage Component IS25WX256-JHLE-TR

Description
IC FLASH 256MBIT SPI/OCT 24TFBGA Product overview: IS25WX256-JHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WX256-JHLE-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI/OCT 24TFBGA Product overview: IS25WX256-JHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WX256-JHLE-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS25WX256-JHLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS25WX256-JHLE-TR
Memory IC and Storage Component 774-IS25WX256-JHLE-TR
IC FLASH 256MBIT SPI/OCT 24TFBGA Product overview: IS25WX256-JHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WX256-JHLE-T R can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI/OCT 24TFBGA Product overview: IS25WX256-JHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WX256-JHLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS25WX256-JHLE-TR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355115-IS25WX256-JHLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355115-IS25WX256-JHLE-TR
Integrated Circuits (ICs) - Memory - Memory 1355115-IS25WX256-JHLE-TR
Win Source Part Number: 1355115-IS25WX256-JH LE-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-TFBGA (6x8) Base Product Number: IS25WX256 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI - Octal I/O Clock Frequency: 200 MHz

Win Source Part Number: 1355115-IS25WX256-JHLE-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Base Product Number: IS25WX256
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.7V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI - Octal I/O
Clock Frequency: 200 MHz

Buy Now Datasheet
Memory - IS25WX256-JHLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Mbit SPI - Octal I/O 200 MHz 24-TFBGA (6x8)

FLASH Memory IC 256Mbit SPI - Octal I/O 200 MHz 24-TFBGA (6x8)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25WX256-JHLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WX256-JHLE-TR
IC FLASH 256MBIT SPI/OCT 24TFBGA

IC FLASH 256MBIT SPI/OCT 24TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25WX256-JHLE-TR 706-IS25WX256-JHLE-TR-ND 1355115-IS25WX256-JHLE-TR IS25WX256-JHLE-TR IS25WX256-JHLE-TR
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - 448-S25FL127SABBHV700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details