Integrated Silicon Solution, Inc. 104MHZ Memory IC and Storage Component IS25WQ040-JNLE

Description
IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ040-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ040-JNLE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ040-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ040-JNLE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
104MHZ Memory IC and Storage Component - 774-IS25WQ040-JNLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104MHZ Memory IC and Storage Component
774-IS25WQ040-JNLE
104MHZ Memory IC and Storage Component 774-IS25WQ040-JNLE
IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ040-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ040-JNLE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ040-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ040-JNLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - IS25WQ040-JNLE - 875344-IS25WQ040-JNLE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25WQ040-JNLE
875344-IS25WQ040-JNLE
Memory - Flash - IS25WQ040-JNLE 875344-IS25WQ040-JNLE
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875344-IS25WQ040-JNL E Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 104 MHz 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: IS25WQ040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875344-IS25WQ040-JNLE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 104 MHz 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IS25WQ040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 4M SPI 104MHZ 8SOP - 413-IS25WQ040-JNLE - Utmel Electronic Limited
Hong Kong, China
IC FLASH 4M SPI 104MHZ 8SOP
413-IS25WQ040-JNLE
IC FLASH 4M SPI 104MHZ 8SOP 413-IS25WQ040-JNLE
IC FLASH 4M SPI 104MHZ 8SOP

IC FLASH 4M SPI 104MHZ 8SOP

Supplier's Site
Memory - IS25WQ040-JNLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 104 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25WQ040-JNLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25WQ040-JNLE
Integrated Circuits (ICs) - Memory IS25WQ040-JNLE
IC FLASH 4MBIT SPI 104MHZ 8SOP

IC FLASH 4MBIT SPI 104MHZ 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25WQ040-JNLE 875344-IS25WQ040-JNLE 413-IS25WQ040-JNLE IS25WQ040-JNLE IS25WQ040-JNLE
Product Name 104MHZ Memory IC and Storage Component Memory - Flash - IS25WQ040-JNLE IC FLASH 4M SPI 104MHZ 8SOP Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 8 ns 8 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 4000 kbits 256000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details