Integrated Silicon Solution, Inc. Memory - Flash - IS25WQ040-JNLE-TR IS25WQ040-JNLE-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875345-IS25WQ040-JNL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 104 MHz 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IS25WQ040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875345-IS25WQ040-JNL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 104 MHz 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IS25WQ040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - IS25WQ040-JNLE-TR - 875345-IS25WQ040-JNLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25WQ040-JNLE-TR
875345-IS25WQ040-JNLE-TR
Memory - Flash - IS25WQ040-JNLE-TR 875345-IS25WQ040-JNLE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875345-IS25WQ040-JNL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 104 MHz 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IS25WQ040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875345-IS25WQ040-JNLE-TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 104 MHz 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS25WQ040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
104MHZ Memory IC and Storage Component - 774-IS25WQ040-JNLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104MHZ Memory IC and Storage Component
774-IS25WQ040-JNLE-TR
104MHZ Memory IC and Storage Component 774-IS25WQ040-JNLE-TR
IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ040-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ040-JNLE-T R can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ040-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ040-JNLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS25WQ040-JNLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 104 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25WQ040-JNLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25WQ040-JNLE-TR
Integrated Circuits (ICs) - Memory IS25WQ040-JNLE-TR
IC FLASH 4MBIT SPI 104MHZ 8SOP

IC FLASH 4MBIT SPI 104MHZ 8SOP

Supplier's Site
IC FLASH 4MBIT SPI 104MHZ 8SOP

IC FLASH 4MBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875345-IS25WQ040-JNLE-TR 774-IS25WQ040-JNLE-TR IS25WQ040-JNLE-TR IS25WQ040-JNLE-TR IS25WQ040-JNLE-TR
Product Name Memory - Flash - IS25WQ040-JNLE-TR 104MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Cycle Time 1.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details