IC FLASH 4MBIT SPI 104MHZ 8WSON
IC FLASH 4MBIT SPI 104MHZ 8WSON
FLASH - NOR Memory IC 4Mbit SPI 104 MHz 8-WSON (6x5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25WQ040-JKLE-TR | IS25WQ040-JKLE-TR | IS25WQ040-JKLE-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 104 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |