IC FLASH 2MBIT SPI 104MHZ 8SOIC Product overview: IS25WQ020-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WQ020-JNLE can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921596-IS25WQ020-JNL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI 104 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: IS25WQ020
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 2Mbit SPI 104 MHz 8-SOIC
IC FLASH 2MBIT SPI 104MHZ 8SOP
IC FLASH 2MBIT SPI 104MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WQ020-JNLE | 921596-IS25WQ020-JNLE | IS25WQ020-JNLE | IS25WQ020-JNLE | IS25WQ020-JNLE |
| Product Name | 104MHZ Memory IC and Storage Component | Memory - Flash - IS25WQ020-JNLE | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 8 ns | ||||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |