Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS25WQ020-JBLE-TR

Description
2Mb QSPI, 8-pin SOP 208Mil, RoHS
Datasheet
Description
2Mb QSPI, 8-pin SOP 208Mil, RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25WQ020-JBLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WQ020-JBLE-TR
2Mb QSPI, 8-pin SOP 208Mil, RoHS

2Mb QSPI, 8-pin SOP 208Mil, RoHS

Supplier's Site
Memory - IS25WQ020-JBLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 2Mbit SPI - Quad I/O 104 MHz 8 ns 8-SOIC

FLASH - NOR (SLC) Memory IC 2Mbit SPI - Quad I/O 104 MHz 8 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number IS25WQ020-JBLE-TR IS25WQ020-JBLE-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Surface Mount Flash; FLASH
Package Type 8 ns SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 25us, 1ms 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details