Integrated Silicon Solution, Inc. 512Mb Memory IC and Storage Component IS25WP512M-RMLE-TR

Description
512Mb QPI/QSPI, 16-pin SOP 300Mi Product overview: IS25WP512M-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP512M-RMLE- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Mb QPI/QSPI, 16-pin SOP 300Mi Product overview: IS25WP512M-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP512M-RMLE- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Mb Memory IC and Storage Component - 774-IS25WP512M-RMLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512Mb Memory IC and Storage Component
774-IS25WP512M-RMLE-TR
512Mb Memory IC and Storage Component 774-IS25WP512M-RMLE-TR
512Mb QPI/QSPI, 16-pin SOP 300Mi Product overview: IS25WP512M-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP512M-RMLE- TR can be used for catalog matching and distributor lookup.

512Mb QPI/QSPI, 16-pin SOP 300Mi Product overview: IS25WP512M-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP512M-RMLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355139-IS25WP512M-RMLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355139-IS25WP512M-RMLE-TR
Integrated Circuits (ICs) - Memory - Memory 1355139-IS25WP512M-RMLE-TR
Win Source Part Number: 1355139-IS25WP512M-R MLE-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.7V ~ 1.95V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 512Mbit Memory Organization: 64M x 8 Memory Interface: SPI - Quad I/O, QPI, DTR Clock Frequency: 112 MHz Write Cycle Time - Word, Page: 50µs, 1ms

Win Source Part Number: 1355139-IS25WP512M-RMLE-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 512Mbit
Memory Organization: 64M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 112 MHz
Write Cycle Time - Word, Page: 50µs, 1ms

Buy Now Datasheet
Memory - 706-IS25WP512M-RMLE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25WP512M-RMLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WP512M-RMLE-TR
512Mb QPI/QSPI, 16-pin SOP 300Mi

512Mb QPI/QSPI, 16-pin SOP 300Mi

Supplier's Site
512Mb QPI/QSPI, 16-pin SOP 300Mi

512Mb QPI/QSPI, 16-pin SOP 300Mi

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25WP512M-RMLE-TR 1355139-IS25WP512M-RMLE-TR 706-IS25WP512M-RMLE-TR-ND IS25WP512M-RMLE-TR IS25WP512M-RMLE-TR
Product Name 512Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile FLASH - NOR (SLC)
Cycle Time 50000 to 1.00E6 ns 50000 ns ? to 1.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers