Integrated Silicon Solution, Inc. Memory IS25WP256E-RHLE-TR

Description
IC FLASH 256MBIT SPI/QUAD
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI/QUAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25WP256E-RHLE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI/QUAD

IC FLASH 256MBIT SPI/QUAD

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356843-IS25WP256E-RHLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356843-IS25WP256E-RHLE-TR
Integrated Circuits (ICs) - Memory - Memory 1356843-IS25WP256E-RHLE-TR
Win Source Part Number: 1356843-IS25WP256E-R HLE-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-TFBGA (6x8) Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.7V ~ 1.95V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI - Quad I/O, QPI, DTR Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 50µs, 1ms

Win Source Part Number: 1356843-IS25WP256E-RHLE-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 50µs, 1ms

Buy Now Datasheet
256Mb Memory IC and Storage Component - 774-IS25WP256E-RHLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb Memory IC and Storage Component
774-IS25WP256E-RHLE-TR
256Mb Memory IC and Storage Component 774-IS25WP256E-RHLE-TR
256Mb QPI/QSPI, 24-ball TFBGA 6x Product overview: IS25WP256E-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP256E-RHLE- TR can be used for catalog matching and distributor lookup.

256Mb QPI/QSPI, 24-ball TFBGA 6x Product overview: IS25WP256E-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP256E-RHLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25WP256E-RHLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WP256E-RHLE-TR
256Mb QPI/QSPI, 24-ball TFBGA 6x

256Mb QPI/QSPI, 24-ball TFBGA 6x

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25WP256E-RHLE-TR-ND 1356843-IS25WP256E-RHLE-TR 774-IS25WP256E-RHLE-TR IS25WP256E-RHLE-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 256Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits 32000 kbits
Package Type 24-TBGA Not Verified
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details