Win Source Part Number: 1355134-IS25WP256E-J
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 50µs, 1ms
256Mb QPI/QSPI, 8-pin WSON 6X8MM Product overview: IS25WP256E-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP256E-JLLE-
IC FLASH 256MBIT SPI/QUAD
256Mb QPI/QSPI, 8-pin WSON 6X8MM
256Mb QPI/QSPI, 8-pin WSON 6X8MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1355134-IS25WP256E-JLLE-TR | 774-IS25WP256E-JLLE-TR | 706-IS25WP256E-JLLE-TR-ND | IS25WP256E-JLLE-TR | IS25WP256E-JLLE-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 256Mb Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | FLASH - NOR (SLC) | Flash; Non-Volatile | |
| Cycle Time | 50000 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |
| Access Time | 7 ns |