IC FLASH 256MBIT SERIAL 16SOIC Product overview: IS25WP256D-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP256D-RMLE-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921595-IS25WP256D-RM
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) Serial 104 MHz 8 ns 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS25WP256
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 256MBIT SERIAL
IC FLASH 256MBIT SERIAL
FLASH - NOR Memory IC 256Mb (32M x 8) Serial 104MHz 8ns 16-SOIC
IC FLASH 256MBIT SERIAL 16SOIC
IC FLASH 256MBIT SERIAL 16SOIC
FLASH - NOR Memory IC 256Mbit Serial 104 MHz 8 ns 16-SOIC
IC FLASH 256MBIT SERIAL 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WP256D-RMLE-TR | 921595-IS25WP256D-RMLE-TR | 706-IS25WP256D-RMLE-TRCT-ND | IS25WP256D-RMLE-TR | IS25WP256D-RMLE-TR | IS25WP256D-RMLE-TR | IS25WP256D-RMLE-TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - IS25WP256D-RMLE-TR | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 7 ns | 8 ns | 8 ns | 8 ns | 8 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Number of Words | 32000 k |