Win Source Part Number: 1356844-IS25WP256D-R
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Base Product Number: IS25WP256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 800µs
IC FLASH 256MBIT SPI 24TFBGA
IC FLASH 256MBIT SPI 24TFBGA
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 104MHz 24-TFBGA (6x8)
IC FLASH 256MBIT SPI 24TFBGA Product overview: IS25WP256D-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP256D-RHLE-
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 104 MHz 24-TFBGA (6x8)
IC FLSH 256MBIT SPI/QUAD 24TFBGA
IC FLSH 256MBIT SPI/QUAD 24TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1356844-IS25WP256D-RHLE-TR | 706-IS25WP256D-RHLE-TRDKR-ND | 774-IS25WP256D-RHLE-TR | IS25WP256D-RHLE-TR | IS25WP256D-RHLE-TR | IS25WP256D-RHLE-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 800000 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | 1.65V ~ 1.95V | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |