FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC Product overview: IS25WP128F-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP128F-JBLE can be used for catalog matching and distributor lookup.
Category: IT infrastructure Memory
Win Source Part Number: 1454093-IS25WP128F-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
FLASH MEMORY, 128MBIT, 166MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:166MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 128MBIT, 166MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:166MHz; Access Time:-;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25WP128F-JBLE-ND | 774-IS25WP128F-JBLE | 1454093-IS25WP128F-JBLE | IS25WP128F-JBLE | IS25WP128F-JBLE | IS25WP128F-JBLE | IS25WP128F-JBLE | 48AC3009 |
| Product Name | Memory | Quad Memory IC and Storage Component | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Flash Memory, 128Mbit, 166Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V |