IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25WP128-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP128-JLLE-T
Win Source Part Number: 1355109-IS25WP128-JL
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Base Product Number: IS25WP128
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 128Mbit
Memory Organization: 16M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 800µs
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (8x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WP128-JLLE-TR | 1355109-IS25WP128-JLLE-TR | IS25WP128-JLLE-TR-ND | IS25WP128-JLLE-TR | IS25WP128-JLLE-TR | IS25WP128-JLLE-TR |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 8 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Number of Words | 16000 k |