FLASH Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory
Package: Bulk
Product Status: Active
Memory Type: Non-Volatile
Voltage - Supply: 1.65V ~ 1.95V
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC Product overview: IS25WP128-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP128-JBLE can be used for catalog matching and distributor lookup.
IC FLASH 128MBIT SPI/QUAD 8SOIC
FLASH Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
128Mb QPI/QSPI, 8-pin SOP 208Mil, RoHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1443-ND | 774-IS25WP128-JBLE | IS25WP128-JBLE | IS25WP128-JBLE | IS25WP128-JBLE | 52Y1934 | |
| Product Name | Memory | Integrated Circuits (ICs) Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | 128Mb Qpi/qspi, 8-Pin Sop 208Mil, Rohs Integrated Silicon Solution (Issi) |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||||
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65 | Surface Mount | 1.65V ~ 1.95V |