8Mb QSPI, 8-pin USON 2x3mm, RoHS Product overview: IS25WP080D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP080D-JULE-
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
Win Source Part Number: 1356567-IS25WP080D-J
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.65V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 8Mbit
Memory Organization: 1M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 40µs, 800µs
Access Time: 7 ns
8Mb QSPI, 8-pin USON 2x3mm, RoHS
FLASH - NOR (SLC) Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 8-USON (2x3)
8Mb QSPI, 8-pin USON 2x3mm, RoHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WP080D-JULE-TR | 706-IS25WP080D-JULE-TRDKR-ND | 1356567-IS25WP080D-JULE-TR | IS25WP080D-JULE-TR | IS25WP080D-JULE-TR | IS25WP080D-JULE-TR |
| Product Name | 8Mb Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Access Time | 8 ns | 7 ns | 7 ns | 7 ns | ||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Number of Words | 1000 k |