IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
FLASH - NOR (SLC) Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 8-USON (2x3)
8Mb QSPI, 8-pin USON 2x3mm, RoHS
8Mb QSPI, 8-pin USON 2x3mm, RoHS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25WP080D-JULA3-TRCT-ND | IS25WP080D-JULA3-TR | IS25WP080D-JULA3-TR | IS25WP080D-JULA3-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | FLASH - NOR (SLC) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |