Integrated Silicon Solution, Inc. Memory IS25WP064D-JBLE-TR

Description
IC FLASH 64MBIT SPI/QUAD 8SOIC
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI/QUAD 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25WP064D-JBLE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - 706-IS25WP064D-JBLE-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - 706-IS25WP064D-JBLE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
64Mb Memory IC and Storage Component - 774-IS25WP064D-JBLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Mb Memory IC and Storage Component
774-IS25WP064D-JBLE-TR
64Mb Memory IC and Storage Component 774-IS25WP064D-JBLE-TR
64Mb QPI/QSPI, 8-pin SOP 208Mil, Product overview: IS25WP064D-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP064D-JBLE- TR can be used for catalog matching and distributor lookup.

64Mb QPI/QSPI, 8-pin SOP 208Mil, Product overview: IS25WP064D-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP064D-JBLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25WP064D-JBLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WP064D-JBLE-TR
64Mb QPI/QSPI, 8-pin SOP 208Mil

64Mb QPI/QSPI, 8-pin SOP 208Mil

Supplier's Site
Memory - IS25WP064D-JBLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-SOIC

FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25WP064D-JBLE-TR-ND 774-IS25WP064D-JBLE-TR IS25WP064D-JBLE-TR IS25WP064D-JBLE-TR
Product Name Memory 64Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Not Verified Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.65V ~ 1.95V 1.65 -40degC ~ 105degC (TA) 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers