FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI, DTR 133MHz 7ns 16-SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 16-SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1648-ND | IS25WP064A-RMLE | IS25WP064A-RMLE | IS25WP064A-RMLE |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC |