FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)
Category: IT infrastructure Memory
Win Source Part Number: 1454130-IS25WP064A-R
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 133 MHz 24-TFBGA (6x8)
IC FLASH 64MBIT SPI/QUAD 24TFBGA
IC FLASH 64MBIT SPI/QUAD 24TFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1647-ND | 1454130-IS25WP064A-RHLE | IS25WP064A-RHLE | IS25WP064A-RHLE | IS25WP064A-RHLE |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |