FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (6x5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875341-IS25WP064A-JK
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI, DTR 8-WSON (6x5)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: IS25WP064
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 570
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IS25WP064A-JKLE-ND, 706-1619
IC FLASH 64MBIT SPI/QUAD 8WSON Product overview: IS25WP064A-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP064A-JKLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1619-ND | 875341-IS25WP064A-JKLE | 774-IS25WP064A-JKLE | IS25WP064A-JKLE | IS25WP064A-JKLE | IS25WP064A-JKLE |
| Product Name | Memory | Memory - Flash - IS25WP064A-JKLE | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WSON (6x5) | 8-WDFN Exposed Pad | |||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | 1.65V ~ 1.95V |